Same Sky Speakers CDM-16008

Description
8 Ohms General Purpose Speaker 400mW 640Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 400mW 640Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-2497-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-2497-ND
Speakers 102-2497-ND
8 Ohms General Purpose Speaker 400mW 640Hz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 400mW 640Hz ~ 20kHz Top Round

Buy Now Datasheet
Miniature Speakers - 2596133P - RS Components, Ltd.
Corby, Northants, United Kingdom
Miniature Speakers
2596133P
Miniature Speakers 2596133P
Same Sky CDM-16008 Miniature Speaker

Same Sky CDM-16008 Miniature Speaker

Supplier's Site
Miniature Speakers - 2596132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Miniature Speakers
2596132
Miniature Speakers 2596132
Same Sky CDM-16008 Miniature Speaker

Same Sky CDM-16008 Miniature Speaker

Supplier's Site
Miniature Speakers - 2596133 - RS Components, Ltd.
Corby, Northants, United Kingdom
Miniature Speakers
2596133
Miniature Speakers 2596133
Same Sky CDM-16008 Miniature Speaker

Same Sky CDM-16008 Miniature Speaker

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Speakers Speakers
Product Number 102-2497-ND 2596133P
Product Name Speakers Miniature Speakers
Resonance Frequency 800 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AR2000 AudioMaster® Public Address AudioRouter® - AR2000-M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Size 3.50 inch (89 mm)
Weight 7500.00 g (264.60 oz)
Application Loudspeaker
View Details
Speakers - 527002 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details