DC BLOWER, 75.7 X 75.7 X 30 MM,
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CBM-7530BF-160-540-22-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 20.1 SCFM (34.16 m³/hr) |
| Maximum Static Pressure | 1.6 in H2O (2.99 Torr) |
| Maximum Sound Level | 58 dbA |
| Nominal Voltage | 12 volts |