DC BLOWER, 35 MM SQUARE, 10 MM,
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CBM-3507CF-045-139-22-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 0.6000 SCFM (1.02 m³/hr) |
| Maximum Static Pressure | 0.1200 in H2O (0.2242 Torr) |
| Maximum Sound Level | 13.9 dbA |
| Nominal Voltage | 5 volts |