Same Sky USB Cables CBL-UA-MB-20BT

Description
USB 2.0 Cable A Male to Mini B Male 6.56' (2.00m) Shielded
Request a Quote Datasheet
Description
USB 2.0 Cable A Male to Mini B Male 6.56' (2.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 2223-CBL-UA-MB-20BT-ND - DigiKey
Thief River Falls, MN, United States
USB 2.0 Cable A Male to Mini B Male 6.56' (2.00m) Shielded

USB 2.0 Cable A Male to Mini B Male 6.56' (2.00m) Shielded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 2223-CBL-UA-MB-20BT-ND
Product Name USB Cables
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG62/U to Stacking Banana Plugs - 6224 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details