CTS Corporation Oscillators - VF540BHL-2-100.00MHZ VF540BHL-2-100.00MHZ

Description
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1217428-VF540BHL-2-1 00.00MHZ Categories: Oscillators Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1217428-VF540BHL-2-1 00.00MHZ Categories: Oscillators Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - VF540BHL-2-100.00MHZ - 1217428-VF540BHL-2-100.00MHZ - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - VF540BHL-2-100.00MHZ
1217428-VF540BHL-2-100.00MHZ
Oscillators - VF540BHL-2-100.00MHZ 1217428-VF540BHL-2-100.00MHZ
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1217428-VF540BHL-2-1 00.00MHZ Categories: Oscillators Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: CTS Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1217428-VF540BHL-2-100.00MHZ
Categories: Oscillators
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1217428-VF540BHL-2-100.00MHZ
Product Name Oscillators - VF540BHL-2-100.00MHZ
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 296-47591-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Programmable Timers and Oscillators - CY2X013FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Oscillators - 863-510ABA106M250BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers