Texas Instruments Clock/Timing - Programmable Timers and Oscillators TPL5010DDCR

Description
IC OSC PROG TIMER TSOT23-6
Datasheet
Description
IC OSC PROG TIMER TSOT23-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - TPL5010DDCR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
TPL5010DDCR
Clock/Timing - Programmable Timers and Oscillators TPL5010DDCR
IC OSC PROG TIMER TSOT23-6

IC OSC PROG TIMER TSOT23-6

Supplier's Site Datasheet
Programmable Timers and Oscillators - TPL5010DDCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
TPL5010DDCR
Programmable Timers and Oscillators TPL5010DDCR
Programmable Timer IC SOT-23-THIN

Programmable Timer IC SOT-23-THIN

Buy Now

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number TPL5010DDCR TPL5010DDCR
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Oscillator Crystal - 510ABA128M906AAGR - Richardson RFPD
Specs
Frequency 129 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers