CTS Corporation Oscillators - VF540-BHL-20.150MHZ VF540-BHL-20.150MHZ

Description
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032556-VF540-BHL-20 .150MHZ Categories: Oscillators Alternative Parts (Cross-Reference): VF540-BHL-20.150MHZV F540BHL-20.150MHZ; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032556-VF540-BHL-20 .150MHZ Categories: Oscillators Alternative Parts (Cross-Reference): VF540-BHL-20.150MHZV F540BHL-20.150MHZ; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - VF540-BHL-20.150MHZ - 1032556-VF540-BHL-20.150MHZ - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - VF540-BHL-20.150MHZ
1032556-VF540-BHL-20.150MHZ
Oscillators - VF540-BHL-20.150MHZ 1032556-VF540-BHL-20.150MHZ
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032556-VF540-BHL-20 .150MHZ Categories: Oscillators Alternative Parts (Cross-Reference): VF540-BHL-20.150MHZV F540BHL-20.150MHZ; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: CTS Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032556-VF540-BHL-20.150MHZ
Categories: Oscillators
Alternative Parts (Cross-Reference): VF540-BHL-20.150MHZVF540BHL-20.150MHZ;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1032556-VF540-BHL-20.150MHZ
Product Name Oscillators - VF540-BHL-20.150MHZ
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - CA0555M96 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
4 Pin Oscillator TX32 - TX32-33025S-19.200-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 19.2 MHz
View Details