CTS Corporation Duplexer USD014A

Description
CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filter that delivers the isolation and rejection required for ≤ 2W at Antenna small cells, remote radio heads, repeaters, and indoor DAS systems including applications needing multi-band co-location, linearized PAs, carrier-aggregation, and “whole-band” systems.
Request a Quote Datasheet
Description
CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filter that delivers the isolation and rejection required for ≤ 2W at Antenna small cells, remote radio heads, repeaters, and indoor DAS systems including applications needing multi-band co-location, linearized PAs, carrier-aggregation, and “whole-band” systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - USD014A - Richardson RFPD
Downers Grove, IL, United States
Duplexer
USD014A
Duplexer USD014A
CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filter that delivers the isolation and rejection required for ≤ 2W at Antenna small cells, remote radio heads, repeaters, and indoor DAS systems including applications needing multi-band co-location, linearized PAs, carrier-aggregation, and “whole-band” systems.

CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filter that delivers the isolation and rejection required for ≤ 2W at Antenna small cells, remote radio heads, repeaters, and indoor DAS systems including applications needing multi-band co-location, linearized PAs, carrier-aggregation, and “whole-band” systems.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number USD014A
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexers - NPX 703-803 MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
RX (Low) 703 to 803 MHz
View Details
RF Multiplexers - 3157-ZDSS-K10G13G+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module
Return Loss 10 to 14 dB
View Details
2 suppliers
Multiplexer - DP-2942 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
1018-1042 MHz / 1078-1102 MHz Cavity Diplexer - AE1030-1090D490 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 0.7000 dB
Return Loss 18 dB
View Details