CTS Corporation Crystals TFA162WG327KR

Description
32.768kHz ±20ppm Crystal 5pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 5pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - TFA162WG327KR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 5pF 90 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 5pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number TFA162WG327KR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details
Crystal Units - 6719236 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - XC954-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; Cylindrical Can, Radial
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
2 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-10PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers