32.768kHz ±50ppm Crystal 9pF 90 kOhms 2-SMD, No Lead
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | TF205J32K7680R-ND | TF205J32K7680R |
| Product Name | Crystals | Crystals |
| Package / Form Factor | Surface Mount; 2-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | |
| Load Capacitance | 9 pF | 9 pF |