CTS Corporation Crystals TF202W32K7680R

Description
32.768kHz ±20ppm Crystal 5pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 5pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - TF202W32K7680R-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 5pF 90 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 5pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 32.7680KHZ 5PF SMD

CRYSTAL 32.7680KHZ 5PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number TF202W32K7680R-ND TF202W32K7680R
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Load Capacitance 5 pF 5 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 1734735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - X423-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details
4 Pin Crystal C2E - C2E-20.000-10-2050-X1-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 20 MHz
Load Capacitance 10 pF
View Details