CTS Corporation Crystals SA534180F35HDT

Description
18MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
18MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-SA534180F35HDTTR-ND - DigiKey
Thief River Falls, MN, United States
18MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

18MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 110-SA534180F35HDTTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
4 Pin Crystal C5S - C5S-25.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Crystal Units - 6720255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - ECS-120-9-42X-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers