CTS Corporation Resistor Networks, Arrays S40X043150JP

Description
15 Ohm ±5% 31mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0302 (0805 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
15 Ohm ±5% 31mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0302 (0805 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - S40X043150JPTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
S40X043150JPTR-ND
Resistor Networks, Arrays S40X043150JPTR-ND
15 Ohm ±5% 31mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0302 (0805 Metric), Convex, Long Side Terminals

15 Ohm ±5% 31mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0302 (0805 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number S40X043150JPTR-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0302
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details