CTS Corporation Resistor Networks, Arrays - RT2405B7TR7 RT2405B7TR7

Description
Manufacturer: CTS Resistor Products Win Source Part Number: 932473-RT2405B7TR7 Series: ClearONE™ Operating Temperature Range: -55°C ~ 125°C Features: 22 Ohm ±1% 50mW Power Per Element Dual Terminator 18 Resistor Network/Array ±200ppm/°C 36-LBGA Package: Reel - TR Package: 36-LBGA Mounting: Surface Mount Categories: Resistors Case / Package: 36-BGA (9x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020
Request a Quote Datasheet
Description
Manufacturer: CTS Resistor Products Win Source Part Number: 932473-RT2405B7TR7 Series: ClearONE™ Operating Temperature Range: -55°C ~ 125°C Features: 22 Ohm ±1% 50mW Power Per Element Dual Terminator 18 Resistor Network/Array ±200ppm/°C 36-LBGA Package: Reel - TR Package: 36-LBGA Mounting: Surface Mount Categories: Resistors Case / Package: 36-BGA (9x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - RT2405B7TR7 - 932473-RT2405B7TR7 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - RT2405B7TR7
932473-RT2405B7TR7
Resistor Networks, Arrays - RT2405B7TR7 932473-RT2405B7TR7
Manufacturer: CTS Resistor Products Win Source Part Number: 932473-RT2405B7TR7 Series: ClearONE™ Operating Temperature Range: -55°C ~ 125°C Features: 22 Ohm ±1% 50mW Power Per Element Dual Terminator 18 Resistor Network/Array ±200ppm/°C 36-LBGA Package: Reel - TR Package: 36-LBGA Mounting: Surface Mount Categories: Resistors Case / Package: 36-BGA (9x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020

Manufacturer: CTS Resistor Products
Win Source Part Number: 932473-RT2405B7TR7
Series: ClearONE™
Operating Temperature Range: -55°C ~ 125°C
Features: 22 Ohm ±1% 50mW Power Per Element Dual Terminator 18 Resistor Network/Array ±200ppm/°C 36-LBGA
Package: Reel - TR
Package: 36-LBGA
Mounting: Surface Mount
Categories: Resistors
Case / Package: 36-BGA (9x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 932473-RT2405B7TR7
Product Name Resistor Networks, Arrays - RT2405B7TR7
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers