CTS Corporation Resistor Networks, Arrays RT2250B7TR7

Description
82.5, 127 Ohm ±1% 60mW, 66mW Power Per Element Dual Terminator 16 Resistor Network/Array ±200ppm/°C 24-LBGA
Request a Quote Datasheet
Description
82.5, 127 Ohm ±1% 60mW, 66mW Power Per Element Dual Terminator 16 Resistor Network/Array ±200ppm/°C 24-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - RT2250B7TR7-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
RT2250B7TR7-ND
Resistor Networks, Arrays RT2250B7TR7-ND
82.5, 127 Ohm ±1% 60mW, 66mW Power Per Element Dual Terminator 16 Resistor Network/Array ±200ppm/°C 24-LBGA

82.5, 127 Ohm ±1% 60mW, 66mW Power Per Element Dual Terminator 16 Resistor Network/Array ±200ppm/°C 24-LBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RT2250B7TR7-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 24-LBGA
Resistance Range 82.5 to 127 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers