CTS Corporation Resistor RT1400B6TR7

Description
RES NTWRK 18 RES MULT OHM 27LBGA Product overview: RT1400B6TR7 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-RT1400B6TR7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES NTWRK 18 RES MULT OHM 27LBGA Product overview: RT1400B6TR7 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-RT1400B6TR7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor - 50-RT1400B6TR7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES NTWRK 18 RES MULT OHM 27LBGA Product overview: RT1400B6TR7 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-RT1400B6TR7 can be used for catalog matching and distributor lookup.

RES NTWRK 18 RES MULT OHM 27LBGA Product overview: RT1400B6TR7 from CTS Corporation is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-RT1400B6TR7 can be used for catalog matching and distributor lookup.

Supplier's Site
Resistor Networks, Arrays - RT1400B6TR7 - 932465-RT1400B6TR7 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - RT1400B6TR7
932465-RT1400B6TR7
Resistor Networks, Arrays - RT1400B6TR7 932465-RT1400B6TR7
Manufacturer: CTS Resistor Products Win Source Part Number: 932465-RT1400B6TR7 Series: ClearONE™ Operating Temperature Range: -55°C ~ 125°C Features: 25, 50 Ohm ±1% 50mW Power Per Element Dual Terminator 18 Resistor Network/Array ±200ppm/°C 27-LBGA Package: Reel - TR Package: 27-LBGA Mounting: Surface Mount Part Status: Obsolete Categories: Resistors Case / Package: 27-BGA (11.4x3.8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: RT1400B6TR, RT1400B6R7TR, RT1400B6R7TR-ND, RT1400B6R7CT, RT1400B6R7CT-ND, RT1400B6R7, RT1400B6CT

Manufacturer: CTS Resistor Products
Win Source Part Number: 932465-RT1400B6TR7
Series: ClearONE™
Operating Temperature Range: -55°C ~ 125°C
Features: 25, 50 Ohm ±1% 50mW Power Per Element Dual Terminator 18 Resistor Network/Array ±200ppm/°C 27-LBGA
Package: Reel - TR
Package: 27-LBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Resistors
Case / Package: 27-BGA (11.4x3.8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: RT1400B6TR, RT1400B6R7TR, RT1400B6R7TR-ND, RT1400B6R7CT, RT1400B6R7CT-ND, RT1400B6R7, RT1400B6CT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 50-RT1400B6TR7 932465-RT1400B6TR7
Product Name Resistor Resistor Networks, Arrays - RT1400B6TR7
Category / Application DDR SDRAM
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers