CTS Corporation Oscillators - MXO45HS-2C-80M0000 MXO45HS-2C-80M0000

Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 798577-MXO45HS-2C-80 M0000 Series: MXO45HS Packaging: Bulk Type: XO (Standard) Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 70°C Package: 8-DIP, 4 Leads (Half Size, Metal Can) Frequency: 80MHz Operating Supply Voltage: 5V Output: HCMOS, TTL Frequency Stability: ±100ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.520" L x 0.520" W (13.20mm x 13.20mm) Height - Seated (Maximum): 0.217" (5.50mm) Maximum Supply Current: 60mA Current - Supply (Disable) (Maximum): 10μA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 798577-MXO45HS-2C-80 M0000 Series: MXO45HS Packaging: Bulk Type: XO (Standard) Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 70°C Package: 8-DIP, 4 Leads (Half Size, Metal Can) Frequency: 80MHz Operating Supply Voltage: 5V Output: HCMOS, TTL Frequency Stability: ±100ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.520" L x 0.520" W (13.20mm x 13.20mm) Height - Seated (Maximum): 0.217" (5.50mm) Maximum Supply Current: 60mA Current - Supply (Disable) (Maximum): 10μA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - MXO45HS-2C-80M0000 - 798577-MXO45HS-2C-80M0000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - MXO45HS-2C-80M0000
798577-MXO45HS-2C-80M0000
Oscillators - MXO45HS-2C-80M0000 798577-MXO45HS-2C-80M0000
Manufacturer: CTS-Frequency Controls Win Source Part Number: 798577-MXO45HS-2C-80 M0000 Series: MXO45HS Packaging: Bulk Type: XO (Standard) Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 70°C Package: 8-DIP, 4 Leads (Half Size, Metal Can) Frequency: 80MHz Operating Supply Voltage: 5V Output: HCMOS, TTL Frequency Stability: ±100ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.520" L x 0.520" W (13.20mm x 13.20mm) Height - Seated (Maximum): 0.217" (5.50mm) Maximum Supply Current: 60mA Current - Supply (Disable) (Maximum): 10μA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 798577-MXO45HS-2C-80M0000
Series: MXO45HS
Packaging: Bulk
Type: XO (Standard)
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 70°C
Package: 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency: 80MHz
Operating Supply Voltage: 5V
Output: HCMOS, TTL
Frequency Stability: ±100ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.520" L x 0.520" W (13.20mm x 13.20mm)
Height - Seated (Maximum): 0.217" (5.50mm)
Maximum Supply Current: 60mA
Current - Supply (Disable) (Maximum): 10μA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 798577-MXO45HS-2C-80M0000
Product Name Oscillators - MXO45HS-2C-80M0000
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510BAB125M000AAGR - Richardson RFPD
Specs
Frequency 125 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Programmable Timers and Oscillators - CY2X014LXI125T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers