CTS Corporation Band Pass Filter MTB0910A

Description
Surface mount ceramic bandpass filter 8.9-9.3 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Features Low Loss with High Rejection Low ripple Applications X-Band Radar X-Band Satcom Specialty wireless applications
Request a Quote Datasheet
Description
Surface mount ceramic bandpass filter 8.9-9.3 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Features Low Loss with High Rejection Low ripple Applications X-Band Radar X-Band Satcom Specialty wireless applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - MTB0910A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
MTB0910A
Band Pass Filter MTB0910A
Surface mount ceramic bandpass filter 8.9-9.3 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Features Low Loss with High Rejection Low ripple Applications X-Band Radar X-Band Satcom Specialty wireless applications

Surface mount ceramic bandpass filter 8.9-9.3 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies.

Features

  • Low Loss with High Rejection
  • Low ripple

Applications

  • X-Band Radar
  • X-Band Satcom
  • Specialty wireless applications
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number MTB0910A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 9100 MHz
Bandwidth 400000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 31 GHz Highpass Filter - MFHP-00041CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 90000 MHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
RF Filters - 2312-QPQ3500TR7TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 3500 MHz
View Details
Band Pass Filter - 5o26125530 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 3000 to 5000 MHz
View Details