Manufacturer: Tusonix a Subsidiary of CTS Electronic Components
Win Source Part Number: 924712-M15733/28-000
Operating Temperature Range: -55°C ~ 125°C
Features: LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 2500pF 10 A Axial, Bushing, 1 Turret Lead
Package: Axial, Bushing, 1 Turret Lead
Package: Bulk
Mounting: Chassis Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 410-1228, 4201-501, 4201501, M15733280001
| Win Source Electronics | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | M15733/28-0001 |
| Product Name | EMI/RFI Filters (LC, RC Networks) - M15733/28-0001 |