CTS Corporation Band Pass Filter KFF6450A

Description
1643.5 MHz InMarSat BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in InMarSat Applications. Weight: 1.2 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet
Description
1643.5 MHz InMarSat BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in InMarSat Applications. Weight: 1.2 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - KFF6450A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
KFF6450A
Band Pass Filter KFF6450A
1643.5 MHz InMarSat BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in InMarSat Applications. Weight: 1.2 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

1643.5 MHz InMarSat BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in InMarSat Applications. Weight: 1.2 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number KFF6450A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1644 MHz
Bandwidth 34000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 36.39 - 39.80 GHz Bandpass Filter - MFBP-00075CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 36390 to 39800 MHz
View Details
Filter Select Plus -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
View Details
Band 42, 200 MHz Bandpass Filter - QPQ3500 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
Band Pass Filter - 5o2640250 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 3300 to 5000 MHz
View Details