Marki Microwave LLC Passive GaAs MMIC 5.6 GHz Highpass Filter MFHP-00027CSP1

Description
The MFHP-00027CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00027CSP1 features a 5.6 GHz 3 dBc cutoff and 20 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00027CSP1 is available as a 1.5x1.5 mm CSP. Low unit to unit variation allows for accurate simulations using the provided S2P file.
Request a Quote Datasheet
Description
The MFHP-00027CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00027CSP1 features a 5.6 GHz 3 dBc cutoff and 20 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00027CSP1 is available as a 1.5x1.5 mm CSP. Low unit to unit variation allows for accurate simulations using the provided S2P file.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC 5.6 GHz Highpass Filter - MFHP-00027CSP1 - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC 5.6 GHz Highpass Filter
MFHP-00027CSP1
Passive GaAs MMIC 5.6 GHz Highpass Filter MFHP-00027CSP1
The MFHP-00027CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00027CSP1 features a 5.6 GHz 3 dBc cutoff and 20 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00027CSP1 is available as a 1.5x1.5 mm CSP. Low unit to unit variation allows for accurate simulations using the provided S2P file.

The MFHP-00027CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00027CSP1 features a 5.6 GHz 3 dBc cutoff and 20 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00027CSP1 is available as a 1.5x1.5 mm CSP. Low unit to unit variation allows for accurate simulations using the provided S2P file.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFHP-00027CSP1
Product Name Passive GaAs MMIC 5.6 GHz Highpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

FB-1840, 18.4GHz Bandpass Filter - FB-1840 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 18400 to ? MHz
Package Type Connectorized
View Details
Passive GaAs MMIC 44.1 - 51.2 GHz Bandpass Filter - MFBP-00103CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 44140 to 51170 MHz
View Details
Passive GaAs MMIC 23.6 GHz Highpass Filter - MFHP-00037CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 85000 MHz
View Details
MFLP-00004PSM, Passive GaAs MMIC 15.40 GHz Lowpass Filter - MFLP-00004PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 15400 MHz
View Details