Tusonix, Inc. Band Pass Filter KFF6449A

Description
1542 MHz InMarSat BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in infrastructure and subscriber InMarSat Applications. Weight: 2.03 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet
Description
1542 MHz InMarSat BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in infrastructure and subscriber InMarSat Applications. Weight: 2.03 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - KFF6449A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
KFF6449A
Band Pass Filter KFF6449A
1542 MHz InMarSat BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in infrastructure and subscriber InMarSat Applications. Weight: 2.03 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

1542 MHz InMarSat BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in infrastructure and subscriber InMarSat Applications. Weight: 2.03 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number KFF6449A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1542 MHz
Bandwidth 34000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF-104 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 1761-B043QB4S-TTR-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 4500 MHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
Passive GaAs MMIC 27.51 GHz Highpass Filter - MFHP-00039CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 95000 MHz
View Details