Anatech Electronics, Inc. 766 MHz / 801 MHz / 855 MHz Triplexer AE766-801-855TR1298

Description
766 MHz / 801 MHz / 855 MHz Triplexer
Request a Quote
Description
766 MHz / 801 MHz / 855 MHz Triplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
766 MHz / 801 MHz / 855 MHz Triplexer - AE766-801-855TR1298 - Anatech Electronics, Inc.
Garfield, NJ, United States
766 MHz / 801 MHz / 855 MHz Triplexer
AE766-801-855TR1298
766 MHz / 801 MHz / 855 MHz Triplexer AE766-801-855TR1298
766 MHz / 801 MHz / 855 MHz Triplexer

766 MHz / 801 MHz / 855 MHz Triplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE766-801-855TR1298
Product Name 766 MHz / 801 MHz / 855 MHz Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

704-709 / 734-739 MHz Single In/Out Duplexer - AD706-736C112 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 14 dB
View Details
4400-5000 MHz / 5250-5850 MHz Cavity Duplexer - AD4700-5550D424 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
Return Loss 16 dB
View Details
4305-4335 / 4910-4940 MHz Cavity Duplexer - AD4320-4928D235 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 16 dB
View Details
896-901/935-940 MHz Cavity Duplexer - AD898-937D261 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 18 dB
View Details