BUSBAR MOUNT ASIL X 20MM 1500 A
| DigiKey | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 119-CTS-CS-BAX-20-1500-ND |
| Product Name | Current Sensors |
| Loop Type | Open Loop |
| Technology | Hall-Effect |
| Electrical Output | Voltage |
| Operating Temperature | -40 to 257 F (-40 to 125 C) |
| Current | 1500 amps |