CTS Corporation Ceramic Filters - CER0638A CER0638A

Description
Manufacturer: CTS Corporation Win Source Part Number: 1161226-CER0638A Manufacturer Homepage: www.ctscorp.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: CTS Corporation Win Source Part Number: 1161226-CER0638A Manufacturer Homepage: www.ctscorp.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - CER0638A
CER0638A
Ceramic Filters - CER0638A CER0638A
Manufacturer: CTS Corporation Win Source Part Number: 1161226-CER0638A Manufacturer Homepage: www.ctscorp.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: CTS Corporation
Win Source Part Number: 1161226-CER0638A
Manufacturer Homepage: www.ctscorp.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number CER0638A
Product Name Ceramic Filters - CER0638A
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF205205A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1650 MHz
View Details
Band Pass Filter - 5o26106731 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 390 to 470 MHz
View Details
5 GHz Wi-Fi U-NII 1-3 bandBoost™ Filter - QPQ5510 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
2026.5-2036.5 MHz Cavity Filter - AB2031B11207 - Anatech Electronics, Inc.
Specs
Fc 2032 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details