CTS Corporation Band Pass Filter CER0519B

Description
4.9 GHz BPF. Surface mount, silver (Ag) coated ceramic filter for use in broadband Applications. Weight: 1.1 grams typical. Material: Filter is composed of a ceramic block plated with Ag Filter complies with RoHS standards.
Request a Quote Datasheet
Description
4.9 GHz BPF. Surface mount, silver (Ag) coated ceramic filter for use in broadband Applications. Weight: 1.1 grams typical. Material: Filter is composed of a ceramic block plated with Ag Filter complies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER0519B - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0519B
Band Pass Filter CER0519B
4.9 GHz BPF. Surface mount, silver (Ag) coated ceramic filter for use in broadband Applications. Weight: 1.1 grams typical. Material: Filter is composed of a ceramic block plated with Ag Filter complies with RoHS standards.

4.9 GHz BPF. Surface mount, silver (Ag) coated ceramic filter for use in broadband Applications. Weight: 1.1 grams typical. Material: Filter is composed of a ceramic block plated with Ag Filter complies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number CER0519B
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 4900 MHz
Bandwidth 50000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF-101 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 1761-ADP12055-TTR-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 11750 MHz
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Molex Signal Tech Industrial Ltd.
Specs
Fc 24 to 4000 MHz
View Details
FB-1575, 15.75 GHz Bandpass Filter - FB-1575 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 15750 to ? MHz
Package Type Connectorized
View Details