CTS Corporation Band Pass Filter CER0366A

Description
Surface mount, silver (Ag) coatedceramic filter. Developed for use in DCSrepeater and base station applications, CTSMonoblock LR Series Filters are designed to minimize ripple and maximizerejection. Weight: 9.5 grams typical Material: Filter is composed of aceramic block coated with Ag and a shield made of nickel silver plated steel. Filtercomplies with RoHS standards.
Request a Quote
Description
Surface mount, silver (Ag) coatedceramic filter. Developed for use in DCSrepeater and base station applications, CTSMonoblock LR Series Filters are designed to minimize ripple and maximizerejection. Weight: 9.5 grams typical Material: Filter is composed of aceramic block coated with Ag and a shield made of nickel silver plated steel. Filtercomplies with RoHS standards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER0366A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0366A
Band Pass Filter CER0366A
Surface mount, silver (Ag) coatedceramic filter. Developed for use in DCSrepeater and base station applications, CTSMonoblock LR Series Filters are designed to minimize ripple and maximizerejection. Weight: 9.5 grams typical Material: Filter is composed of aceramic block coated with Ag and a shield made of nickel silver plated steel. Filtercomplies with RoHS standards.

Surface mount, silver (Ag) coatedceramic filter. Developed for use in DCSrepeater and base station applications, CTSMonoblock LR Series Filters are designed to minimize ripple and maximizerejection.

Weight: 9.5 grams typical

Material: Filter is composed of aceramic block coated with Ag and a shield made of nickel silver plated steel. Filtercomplies with RoHS standards.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number CER0366A
Product Name Band Pass Filter
Filter Type Bandpass
Fc 1785 MHz
Bandwidth 1.71E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1930-1945 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1937B1352 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1937 MHz
Bandwidth 15000 kHz
View Details
Passive Glass 0.8 - 1.6 GHz Surface Mount Bandpass Filter - MFBP-00165GSM1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 800 to 1600 MHz
View Details
5GHz Wi-Fi U-NII 1-3 bandBoost Filter - QPQ5510 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details