CTS Corporation Ceramic Filters - CER0331A CER0331A

Description
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 771483-CER0331A Series: * Categories: Filters Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 771483-CER0331A Series: * Categories: Filters Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - CER0331A
CER0331A
Ceramic Filters - CER0331A CER0331A
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 771483-CER0331A Series: * Categories: Filters Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Tusonix a Subsidiary of CTS Electronic Components
Win Source Part Number: 771483-CER0331A
Series: *
Categories: Filters
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number CER0331A
Product Name Ceramic Filters - CER0331A
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-109DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
RF Filters - 1761-1017-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 3000 MHz
View Details
2 suppliers
Cavity Filters: Very low insertion loss and high selectivity -  - Molex Signal Tech Industrial Ltd.
Specs
Fc 30 to 51000 MHz
View Details
FLP-0490, 4.9 GHz Lowpass Filter - FLP-0490 - Marki Microwave LLC
Specs
Filter Type Low Pass
Fc 4900 to ? MHz
Package Type Connectorized
View Details