Tusonix, Inc. Ceramic Filters - CER0205B CER0205B

Description
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 866325-CER0205B Series: Monoblock LR Features: 1.95GHz Center Band Pass Ceramic Filter 60 MHz - Monoblock, 2 PC Pad Package: Reel - TR Package: Monoblock, 2 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.9960
Request a Quote Datasheet
Description
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 866325-CER0205B Series: Monoblock LR Features: 1.95GHz Center Band Pass Ceramic Filter 60 MHz - Monoblock, 2 PC Pad Package: Reel - TR Package: Monoblock, 2 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.9960
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - CER0205B - CER0205B - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Filters - CER0205B
CER0205B
Ceramic Filters - CER0205B CER0205B
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 866325-CER0205B Series: Monoblock LR Features: 1.95GHz Center Band Pass Ceramic Filter 60 MHz - Monoblock, 2 PC Pad Package: Reel - TR Package: Monoblock, 2 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.9960

Manufacturer: Tusonix a Subsidiary of CTS Electronic Components
Win Source Part Number: 866325-CER0205B
Series: Monoblock LR
Features: 1.95GHz Center Band Pass Ceramic Filter 60 MHz - Monoblock, 2 PC Pad
Package: Reel - TR
Package: Monoblock, 2 PC Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8543.70.9960

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number CER0205B
Product Name Ceramic Filters - CER0205B
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-109CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
RF Filters - 1761-B058MD7S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5800 MHz
View Details
2 suppliers
Band Pass Filter - 5o261941260 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 240 to 380 MHz
View Details