Tusonix, Inc. Ceramic Filters - CER0202A CER0202A

Description
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 866324-CER0202A Series: Monoblock LR Features: 2.14GHz Center Band Pass Ceramic Filter 60 MHz - Monoblock, 2 PC Pad Package: Reel - TR Package: Monoblock, 2 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.9960
Request a Quote Datasheet
Description
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 866324-CER0202A Series: Monoblock LR Features: 2.14GHz Center Band Pass Ceramic Filter 60 MHz - Monoblock, 2 PC Pad Package: Reel - TR Package: Monoblock, 2 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.9960
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - CER0202A - CER0202A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Filters - CER0202A
CER0202A
Ceramic Filters - CER0202A CER0202A
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 866324-CER0202A Series: Monoblock LR Features: 2.14GHz Center Band Pass Ceramic Filter 60 MHz - Monoblock, 2 PC Pad Package: Reel - TR Package: Monoblock, 2 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.9960

Manufacturer: Tusonix a Subsidiary of CTS Electronic Components
Win Source Part Number: 866324-CER0202A
Series: Monoblock LR
Features: 2.14GHz Center Band Pass Ceramic Filter 60 MHz - Monoblock, 2 PC Pad
Package: Reel - TR
Package: Monoblock, 2 PC Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8543.70.9960

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number CER0202A
Product Name Ceramic Filters - CER0202A
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 11.9 - 15.9 GHz Bandpass Filter - MFBP-00152CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 11900 to 15900 MHz
View Details
RF Filters - 1761-1055-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 20400 MHz
View Details
2 suppliers
2-25GHz SMA-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0225S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 2000 to 25000 MHz
Insertion Loss 1.5 dB
View Details
Band Pass Filter - 1035128 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Ceramic Filter; Saw Filter
Fc 190 MHz
View Details