CTS Corporation Duplexer CER0127A

Description
900 MHz EGSM Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in Extended band GSM applications. Weight: 3.7 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
Request a Quote Datasheet
Description
900 MHz EGSM Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in Extended band GSM applications. Weight: 3.7 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - CER0127A - Richardson RFPD
Downers Grove, IL, United States
Duplexer
CER0127A
Duplexer CER0127A
900 MHz EGSM Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in Extended band GSM applications. Weight: 3.7 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.

900 MHz EGSM Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in Extended band GSM applications. Weight: 3.7 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number CER0127A
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexers - NPX 829_1795_2045_2590MHz QPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.5000 dB
RX (Low) 698 to 2690 MHz
View Details
RF Multiplexers - 3157-ZVDP-902-252-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 14 dB
View Details
Multiplexer - DP-1220 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
762-771 / 792-801 MHz Cavity Diplexer - AE766-796DP5452 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 2 dB
Return Loss 12 dB
View Details