Tusonix, Inc. Ceramic Filters - CER0121A CER0121A

Description
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 866323-CER0121A Features: 2.14GHz Center Band Pass Ceramic Filter 60 MHz - Monoblock, 3 PC Pad Package: Reel - TR Package: Monoblock, 3 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.9960
Request a Quote Datasheet
Description
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 866323-CER0121A Features: 2.14GHz Center Band Pass Ceramic Filter 60 MHz - Monoblock, 3 PC Pad Package: Reel - TR Package: Monoblock, 3 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.9960
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - CER0121A - CER0121A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Filters - CER0121A
CER0121A
Ceramic Filters - CER0121A CER0121A
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 866323-CER0121A Features: 2.14GHz Center Band Pass Ceramic Filter 60 MHz - Monoblock, 3 PC Pad Package: Reel - TR Package: Monoblock, 3 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.9960

Manufacturer: Tusonix a Subsidiary of CTS Electronic Components
Win Source Part Number: 866323-CER0121A
Features: 2.14GHz Center Band Pass Ceramic Filter 60 MHz - Monoblock, 3 PC Pad
Package: Reel - TR
Package: Monoblock, 3 PC Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8543.70.9960

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number CER0121A
Product Name Ceramic Filters - CER0121A
Unlock Full Specs
to access all available technical data

Similar Products

2 to 18GHz – High Pass Filter - UIYHPF3818A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 1100 MHz
View Details
Band Pass Filter - 5o2656201 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 7000 to 9000 MHz
View Details
RF Filters - 2312-QPQ3509TR7TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 3840 MHz
View Details
2073.5 MHz Cavity Band Pass Filter - AB2073B701 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 20000 kHz
View Details