CTS Corporation Band Pass Filter CER0109A

Description
1950 MHz W-CDMA BPF. Surface mount, Silver (Ag) coated barium ceramic filter. Developed for use in WCDMA Infrastructure Applications. Weight: 0.7 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet
Description
1950 MHz W-CDMA BPF. Surface mount, Silver (Ag) coated barium ceramic filter. Developed for use in WCDMA Infrastructure Applications. Weight: 0.7 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER0109A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0109A
Band Pass Filter CER0109A
1950 MHz W-CDMA BPF. Surface mount, Silver (Ag) coated barium ceramic filter. Developed for use in WCDMA Infrastructure Applications. Weight: 0.7 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

1950 MHz W-CDMA BPF. Surface mount, Silver (Ag) coated barium ceramic filter. Developed for use in WCDMA Infrastructure Applications. Weight: 0.7 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number CER0109A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1950 MHz
Bandwidth 60000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF-102 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 1761-B080JB4S-TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 8000 MHz
View Details
Cavity Filters: Very low insertion loss and high selectivity -  - Molex Signal Tech Industrial Ltd.
Specs
Fc 30 to 51000 MHz
View Details
Passive GaAs MMIC 23.4 GHz Highpass Filter - MFHP-00011CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 23420 to 50000 MHz
View Details