CTS Corporation Band Pass Filter CER0104A

Description
836.5 MHz BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in 800 MHz Infrastructure Applications. Weight: 1.27 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote
Description
836.5 MHz BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in 800 MHz Infrastructure Applications. Weight: 1.27 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER0104A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0104A
Band Pass Filter CER0104A
836.5 MHz BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in 800 MHz Infrastructure Applications. Weight: 1.27 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

836.5 MHz BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in 800 MHz Infrastructure Applications. Weight: 1.27 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number CER0104A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 836 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF-101 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 1761-L065XG9S-TTR-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 6500 MHz
View Details
Planar X Filter Series: Thin Film Bandpass RF Filters -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass
View Details
MFBC-00005PSM, Passive GaAs MMIC 18.60 - 25.10 GHz Bandpass Filter - MFBC-00005PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 18600 to 25100 MHz
View Details