CTS Corporation Duplexer CER0069A

Description
1900 MHz PCS Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in PCS subscriber and infrastructure applications. Weight: 3.1 grams typical. Material: Filter is composed of a ceramic block coated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
Request a Quote Datasheet
Description
1900 MHz PCS Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in PCS subscriber and infrastructure applications. Weight: 3.1 grams typical. Material: Filter is composed of a ceramic block coated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - CER0069A - Richardson RFPD
Downers Grove, IL, United States
Duplexer
CER0069A
Duplexer CER0069A
1900 MHz PCS Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in PCS subscriber and infrastructure applications. Weight: 3.1 grams typical. Material: Filter is composed of a ceramic block coated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.

1900 MHz PCS Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in PCS subscriber and infrastructure applications. Weight: 3.1 grams typical. Material: Filter is composed of a ceramic block coated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number CER0069A
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

896-898MHz and 935-937MHz N-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(897/936)-1429N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details
Duplexer - 5o401071070 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.5 dB
View Details
Duplexer / Diplexer 470 to 510MHz - UIYDX220122A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 2 dB
View Details
DPX-3-1, Diplexer - DPX-3-1 - Marki Microwave LLC
Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 3100 MHz
View Details