CTS Corporation Oscillators CC5P5IL0122M88000T

Description
LVPECL PLL CLOCK 122.880MHZ 3.3V
Request a Quote Datasheet
Description
LVPECL PLL CLOCK 122.880MHZ 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-CC5P5IL0122M88000TCT-ND - DigiKey
Thief River Falls, MN, United States
LVPECL PLL CLOCK 122.880MHZ 3.3V

LVPECL PLL CLOCK 122.880MHZ 3.3V

Buy Now Datasheet
Oscillators - 110-CC5P5IL0122M88000TDKR-ND - DigiKey
Thief River Falls, MN, United States
LVPECL PLL CLOCK 122.880MHZ 3.3V

LVPECL PLL CLOCK 122.880MHZ 3.3V

Buy Now Datasheet
Oscillators - 110-CC5P5IL0122M88000TTR-ND - DigiKey
Thief River Falls, MN, United States
LVPECL PLL CLOCK 122.880MHZ 3.3V

LVPECL PLL CLOCK 122.880MHZ 3.3V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 110-CC5P5IL0122M88000TCT-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 8-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ACAM833000BAGR - Richardson RFPD
Specs
Frequency 0.8330 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals, Oscillators, Resonators - Crystals - 1366360-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2XF24LXI625T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 78.12 to 625 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers