CTS Corporation Oscillators CC5L5IL0106M25000T

Description
LVDS PLL CLOCK 106.250MHZ 3.3V
Request a Quote Datasheet
Description
LVDS PLL CLOCK 106.250MHZ 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-CC5L5IL0106M25000TCT-ND - DigiKey
Thief River Falls, MN, United States
LVDS PLL CLOCK 106.250MHZ 3.3V

LVDS PLL CLOCK 106.250MHZ 3.3V

Buy Now Datasheet
Oscillators - 110-CC5L5IL0106M25000TDKR-ND - DigiKey
Thief River Falls, MN, United States
LVDS PLL CLOCK 106.250MHZ 3.3V

LVDS PLL CLOCK 106.250MHZ 3.3V

Buy Now Datasheet
Oscillators - 110-CC5L5IL0106M25000TTR-ND - DigiKey
Thief River Falls, MN, United States
LVDS PLL CLOCK 106.250MHZ 3.3V

LVDS PLL CLOCK 106.250MHZ 3.3V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 110-CC5L5IL0106M25000TCT-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 8-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
Surface Mount Oscillators - ECOC-2522-38.880-5HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - NE555D - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.5000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details