CTS Corporation Oscillators CC5L5IL0100M00000T

Description
LVDS PLL CLOCK 100.000MHZ 3.3V
Request a Quote Datasheet
Description
LVDS PLL CLOCK 100.000MHZ 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-CC5L5IL0100M00000TTR-ND - DigiKey
Thief River Falls, MN, United States
LVDS PLL CLOCK 100.000MHZ 3.3V

LVDS PLL CLOCK 100.000MHZ 3.3V

Buy Now Datasheet
Oscillators - 110-CC5L5IL0100M00000TCT-ND - DigiKey
Thief River Falls, MN, United States
LVDS PLL CLOCK 100.000MHZ 3.3V

LVDS PLL CLOCK 100.000MHZ 3.3V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 110-CC5L5IL0100M00000TTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 8-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
SN54LS628 Voltage-Controlled Oscillators - 5962-9204601M2A - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
4 Pin Oscillator S7 - S733025T-125.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 125 MHz
Frequency Stability 25 ppm
View Details