CTS Corporation Oscillators CB3LV-5I-25M000000

Description
25MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-CB3LV-5I-25M000000TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3LV-5I-25M000000CT-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3LV-5I-25M000000DKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - CB3LV-5I-25M000000 - 851175-CB3LV-5I-25M000000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CB3LV-5I-25M000000
851175-CB3LV-5I-25M000000
Oscillators - CB3LV-5I-25M000000 851175-CB3LV-5I-25M000000
Manufacturer: CTS-Frequency Controls Win Source Part Number: 851175-CB3LV-5I-25M0 00000 Series: CB3LV Features: 25 MHz Oscillator Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CTX323LVTR, CTX323LVTR-ND, CTX323LVCT-ND, CB3LV5I25.0000T, CB3LV-5I-25.0000, CB3LV5I25.0000, CTX323LVDKR-ND, 110-CB3LV-5I-25M0000 00DKR, 110-CB3LV-5I-25M0000 00TR, 960-0009-0024FT, Q8359197, 110-CB3LV-5I-25M0000 00CT, CTX323LVTR-NDL, CB3LV-5I-25M0000-T, CB3LV-5I-25M0000, CB3LV5I25M0000, CB3LV5I25M0000T, CTX323LVDKR, CTX323LVCT

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 851175-CB3LV-5I-25M000000
Series: CB3LV
Features: 25 MHz Oscillator
Package: Reel - TR
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CTX323LVTR, CTX323LVTR-ND, CTX323LVCT-ND, CB3LV5I25.0000T, CB3LV-5I-25.0000, CB3LV5I25.0000, CTX323LVDKR-ND, 110-CB3LV-5I-25M000000DKR, 110-CB3LV-5I-25M000000TR, 960-0009-0024FT, Q8359197, 110-CB3LV-5I-25M000000CT, CTX323LVTR-NDL, CB3LV-5I-25M0000-T, CB3LV-5I-25M0000, CB3LV5I25M0000, CB3LV5I25M0000T, CTX323LVDKR, CTX323LVCT

Buy Now Datasheet
Oscillator, 25Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts - 73AJ2584 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 25Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts
73AJ2584
Oscillator, 25Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts 73AJ2584
OSCILLATOR, 25MHZ, HCMOS / TTL, 7Mm x 5MM ROHS COMPLIANT: YES

OSCILLATOR, 25MHZ, HCMOS / TTL, 7Mm x 5MM ROHS COMPLIANT: YES

Supplier's Site
XTAL OSC XO 25.0000MHZ HCMOS TTL

XTAL OSC XO 25.0000MHZ HCMOS TTL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number 110-CB3LV-5I-25M000000TR-ND 851175-CB3LV-5I-25M000000 73AJ2584 CB3LV-5I-25M000000
Product Name Oscillators Oscillators - CB3LV-5I-25M000000 Oscillator, 25Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510BBA100M000CAG - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Programmable Timers and Oscillators - SN74LS628NS - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO
Package / Form Factor Surface Mount; 14-SOIC (0.209\", 5.30mm Width)
Features / Standards RoHS
View Details
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
4 Pin Oscillator S7 - S75005-6.000-X-50-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 6 MHz
Frequency Stability 50 ppm
View Details