8MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
8MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
8MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Frequency: 720MHz ~ 960MHz
Function: Multiple, NonProgrammable
Output: 3-State
Operating Temperature: -40°C ~ 85°C
Current - Supply (Max): 17mA
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
XTAL OSC XO 8.0000MHZ HCMOS TTL
OSCILLATOR, 8MHZ, HCMOS / TTL, 7Mm x 5MM ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators | Oscillators |
| Product Number | 110-CB3LV-3I-8M000000TR-ND | CB3LV-3I-8M000000 | 73AJ2583 | |
| Product Name | Oscillators | Connectors,Interconnects | Oscillators | Oscillator, 8Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts |
| Oscillator Type | XO | XO; XO (Standard) | ||
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | 4-SMD, No Lead | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | RoHS | ||
| Frequency Stability | 50 ppm | 50 ppm |