CTS Corporation Oscillators - CB3LV-3I-25M000000 CB3LV-3I-25M000000

Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 914806-CB3LV-3I-25M0 00000 Series: CB3LV Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: Q4552564A, 110-CB3LV-3I-25M0000 00TR, 110-CB3LV-3I-25M0000 00DKR, CB3LV-3I-25M0000, CB3LV3I25M0000, CTX308LVDKR, 110-CB3LV-3I-25M0000 00CT, CTX308LVTR-NDL, CTX308LVTR-ND, CB3LV3I25M0000T, CTX308LVTR, CTX308LVCT-ND, CB3LV-3I-25M0000-T, CB3LV3I25.0000, CB3LV-3I-25.0000-T, CB3LV-3I-25.0000T, CB3LV-3I-25.0000T-ND , 960-0009-0024DT, CB3LV-3I-25.0000, CB3LV3I25.0000T, Q1336988, CTX308LVCT, CTX308LVDKR-ND
Request a Quote Datasheet
Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 914806-CB3LV-3I-25M0 00000 Series: CB3LV Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: Q4552564A, 110-CB3LV-3I-25M0000 00TR, 110-CB3LV-3I-25M0000 00DKR, CB3LV-3I-25M0000, CB3LV3I25M0000, CTX308LVDKR, 110-CB3LV-3I-25M0000 00CT, CTX308LVTR-NDL, CTX308LVTR-ND, CB3LV3I25M0000T, CTX308LVTR, CTX308LVCT-ND, CB3LV-3I-25M0000-T, CB3LV3I25.0000, CB3LV-3I-25.0000-T, CB3LV-3I-25.0000T, CB3LV-3I-25.0000T-ND , 960-0009-0024DT, CB3LV-3I-25.0000, CB3LV3I25.0000T, Q1336988, CTX308LVCT, CTX308LVDKR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CB3LV-3I-25M000000 - 914806-CB3LV-3I-25M000000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CB3LV-3I-25M000000
914806-CB3LV-3I-25M000000
Oscillators - CB3LV-3I-25M000000 914806-CB3LV-3I-25M000000
Manufacturer: CTS-Frequency Controls Win Source Part Number: 914806-CB3LV-3I-25M0 00000 Series: CB3LV Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: Q4552564A, 110-CB3LV-3I-25M0000 00TR, 110-CB3LV-3I-25M0000 00DKR, CB3LV-3I-25M0000, CB3LV3I25M0000, CTX308LVDKR, 110-CB3LV-3I-25M0000 00CT, CTX308LVTR-NDL, CTX308LVTR-ND, CB3LV3I25M0000T, CTX308LVTR, CTX308LVCT-ND, CB3LV-3I-25M0000-T, CB3LV3I25.0000, CB3LV-3I-25.0000-T, CB3LV-3I-25.0000T, CB3LV-3I-25.0000T-ND , 960-0009-0024DT, CB3LV-3I-25.0000, CB3LV3I25.0000T, Q1336988, CTX308LVCT, CTX308LVDKR-ND

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 914806-CB3LV-3I-25M000000
Series: CB3LV
Operating Temperature Range: -40°C ~ 85°C
Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: Q4552564A, 110-CB3LV-3I-25M000000TR, 110-CB3LV-3I-25M000000DKR, CB3LV-3I-25M0000, CB3LV3I25M0000, CTX308LVDKR, 110-CB3LV-3I-25M000000CT, CTX308LVTR-NDL, CTX308LVTR-ND, CB3LV3I25M0000T, CTX308LVTR, CTX308LVCT-ND, CB3LV-3I-25M0000-T, CB3LV3I25.0000, CB3LV-3I-25.0000-T, CB3LV-3I-25.0000T, CB3LV-3I-25.0000T-ND, 960-0009-0024DT, CB3LV-3I-25.0000, CB3LV3I25.0000T, Q1336988, CTX308LVCT, CTX308LVDKR-ND

Buy Now Datasheet
Oscillators - 110-CB3LV-3I-25M000000TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3LV-3I-25M000000CT-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3LV-3I-25M000000DKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
XTAL OSC XO 25.0000MHZ HCMOS TTL

XTAL OSC XO 25.0000MHZ HCMOS TTL

Supplier's Site Datasheet
Oscillator, 25Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts - 73AJ2578 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 25Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts
73AJ2578
Oscillator, 25Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts 73AJ2578
OSCILLATOR, 25MHZ, HCMOS / TTL, 7Mm x 5MM ROHS COMPLIANT: YES

OSCILLATOR, 25MHZ, HCMOS / TTL, 7Mm x 5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number 914806-CB3LV-3I-25M000000 110-CB3LV-3I-25M000000TR-ND CB3LV-3I-25M000000 73AJ2578
Product Name Oscillators - CB3LV-3I-25M000000 Oscillators Oscillators Oscillator, 25Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Oscillator Type XO XO; XO (Standard)
Features / Standards Lead-Free RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CDP6872E - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.0100 to 10 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Oscillators - 6719719P - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type XO; XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillators - 8136220P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
1 Hz to 462.5 kHz Oscillators - SIT1534AI-H4-DCC-00.032 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 3.20E-5 MHz
Frequency Stability 100 ppm
View Details