CTS Corporation Oscillators - CB3LV-3C-40M000000 CB3LV-3C-40M000000

Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 843999-CB3LV-3C-40M0 00000 Series: CB3LV Features: 40 MHz Oscillator Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CB3LV3C40.0000, CB3LV3C40.0000T, CTX280LVTR-ND, CTX280LV-ND, CB3LV3C40M0000T, CTX280LVTR, CTX280LVDKR-ND, CTX280LVCT-ND, 960-0009-0027CT, CB3LV-3C-40M0000-T, 110-CB3LV-3C-40M0000 00DKR, CTX280LVDKR, Q4643086AA, 110-CB3LV-3C-40M0000 00CT, CTX280LV, CB3LV-3C-40.0000-T, CB3LV-3C-40M0000, CTX280LVTR-NDL, CB3LV3C40M0000, CB3LV-3C-40.0000, 110-CB3LV-3C-40M0000 00TR, CTX280LVCT
Request a Quote Datasheet
Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 843999-CB3LV-3C-40M0 00000 Series: CB3LV Features: 40 MHz Oscillator Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CB3LV3C40.0000, CB3LV3C40.0000T, CTX280LVTR-ND, CTX280LV-ND, CB3LV3C40M0000T, CTX280LVTR, CTX280LVDKR-ND, CTX280LVCT-ND, 960-0009-0027CT, CB3LV-3C-40M0000-T, 110-CB3LV-3C-40M0000 00DKR, CTX280LVDKR, Q4643086AA, 110-CB3LV-3C-40M0000 00CT, CTX280LV, CB3LV-3C-40.0000-T, CB3LV-3C-40M0000, CTX280LVTR-NDL, CB3LV3C40M0000, CB3LV-3C-40.0000, 110-CB3LV-3C-40M0000 00TR, CTX280LVCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CB3LV-3C-40M000000 - 843999-CB3LV-3C-40M000000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CB3LV-3C-40M000000
843999-CB3LV-3C-40M000000
Oscillators - CB3LV-3C-40M000000 843999-CB3LV-3C-40M000000
Manufacturer: CTS-Frequency Controls Win Source Part Number: 843999-CB3LV-3C-40M0 00000 Series: CB3LV Features: 40 MHz Oscillator Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CB3LV3C40.0000, CB3LV3C40.0000T, CTX280LVTR-ND, CTX280LV-ND, CB3LV3C40M0000T, CTX280LVTR, CTX280LVDKR-ND, CTX280LVCT-ND, 960-0009-0027CT, CB3LV-3C-40M0000-T, 110-CB3LV-3C-40M0000 00DKR, CTX280LVDKR, Q4643086AA, 110-CB3LV-3C-40M0000 00CT, CTX280LV, CB3LV-3C-40.0000-T, CB3LV-3C-40M0000, CTX280LVTR-NDL, CB3LV3C40M0000, CB3LV-3C-40.0000, 110-CB3LV-3C-40M0000 00TR, CTX280LVCT

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 843999-CB3LV-3C-40M000000
Series: CB3LV
Features: 40 MHz Oscillator
Package: Reel - TR
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CB3LV3C40.0000, CB3LV3C40.0000T, CTX280LVTR-ND, CTX280LV-ND, CB3LV3C40M0000T, CTX280LVTR, CTX280LVDKR-ND, CTX280LVCT-ND, 960-0009-0027CT, CB3LV-3C-40M0000-T, 110-CB3LV-3C-40M000000DKR, CTX280LVDKR, Q4643086AA, 110-CB3LV-3C-40M000000CT, CTX280LV, CB3LV-3C-40.0000-T, CB3LV-3C-40M0000, CTX280LVTR-NDL, CB3LV3C40M0000, CB3LV-3C-40.0000, 110-CB3LV-3C-40M000000TR, CTX280LVCT

Buy Now Datasheet
Oscillators - 110-CB3LV-3C-40M000000CT-ND - DigiKey
Thief River Falls, MN, United States
40MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

40MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3LV-3C-40M000000DKR-ND - DigiKey
Thief River Falls, MN, United States
40MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

40MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3LV-3C-40M000000TR-ND - DigiKey
Thief River Falls, MN, United States
40MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

40MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
XTAL OSC XO 40.0000MHZ HCMOS TTL

XTAL OSC XO 40.0000MHZ HCMOS TTL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators
Product Number 843999-CB3LV-3C-40M000000 110-CB3LV-3C-40M000000CT-ND CB3LV-3C-40M000000
Product Name Oscillators - CB3LV-3C-40M000000 Oscillators Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1533AI-H4-DCC-32.768E - 895133-SIT1533AI-H4-DCC-32.768E - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 Pin Oscillator S2 - S218025T-26.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 26 MHz
Frequency Stability 25 ppm
View Details
Crystal Oscillators - 1735883 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0044.856900 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0449 MHz
Frequency Stability 50 ppm
View Details