CTS Corporation Oscillators CA70C15625INT

Description
156.25MHz XO (Standard) HCMOS, TTL Oscillator 2.5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
156.25MHz XO (Standard) HCMOS, TTL Oscillator 2.5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CA70C15625INT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
CA70C15625INT-ND
Oscillators CA70C15625INT-ND
156.25MHz XO (Standard) HCMOS, TTL Oscillator 2.5V Enable/Disable 4-SMD, No Lead

156.25MHz XO (Standard) HCMOS, TTL Oscillator 2.5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number CA70C15625INT-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1552AI-JE-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-PDIP -55 to 125 - 815-CD74HCT4060E - Utmel Electronic Limited
Specs
Package / Form Factor Through Hole
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details
Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
Crystal Oscillators - 6719684 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details