24.576MHz XO (Standard) HCMOS, TTL Oscillator 1.8V Enable/Disable 4-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | CA50C24C4GMT-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead |
| Features / Standards | Lead-Free |
| Frequency Stability | 30 ppm |