CTS Corporation Oscillators CA25C33E2NMR

Description
33.333MHz XO (Standard) HCMOS, TTL Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
33.333MHz XO (Standard) HCMOS, TTL Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-CA25C33E2NMRTR-ND - DigiKey
Thief River Falls, MN, United States
33.333MHz XO (Standard) HCMOS, TTL Oscillator 1.8V Enable/Disable 4-SMD, No Lead

33.333MHz XO (Standard) HCMOS, TTL Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 110-CA25C33E2NMRTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-08.192 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details
Programmable Timers and Oscillators - SN74LS629NS - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO
Package / Form Factor Surface Mount; 16-SOIC (0.209\", 5.30mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
4 Pin Oscillator S7 - S73305-125.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 125 MHz
Frequency Stability 50 ppm
View Details