CTS Corporation Crystals ATS400SM-1E

Description
40MHz ±30ppm Crystal Series 80 Ohms HC-49/US
Request a Quote Datasheet
Description
40MHz ±30ppm Crystal Series 80 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - ATS400SM-1E-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±30ppm Crystal Series 80 Ohms HC-49/US

40MHz ±30ppm Crystal Series 80 Ohms HC-49/US

Buy Now Datasheet
Crystals ATS400SM-1E
CRYSTAL 40.0000MHZ SERIES SMD

CRYSTAL 40.0000MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number ATS400SM-1E-ND ATS400SM-1E
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-32-5PVX - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-20.000-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 20 MHz
Load Capacitance 12 pF
View Details
3 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details