CTS Corporation Crystals ATS250B-E

Description
25MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
25MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX928-ND - DigiKey
Thief River Falls, MN, United States
Crystals
CTX928-ND
Crystals CTX928-ND
25MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US

25MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US

Buy Now Datasheet
Oscillators - ATS250B-E - 912130-ATS250B-E - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - ATS250B-E
912130-ATS250B-E
Oscillators - ATS250B-E 912130-ATS250B-E
Manufacturer: CTS-Frequency Controls Win Source Part Number: 912130-ATS250B-E Series: ATS Operating Temperature Range: -40°C ~ 85°C Features: ±30ppm Crystal 18pF HC-49/US Package: HC-49/US Package: Bulk Mounting: Through Hole Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Other Part Number: ATS250BE, CTX928

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 912130-ATS250B-E
Series: ATS
Operating Temperature Range: -40°C ~ 85°C
Features: ±30ppm Crystal 18pF HC-49/US
Package: HC-49/US
Package: Bulk
Mounting: Through Hole
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Other Part Number: ATS250BE, CTX928

Buy Now Datasheet
Crystals ATS250B-E
CRYSTAL 25.0000MHZ 18PF TH

CRYSTAL 25.0000MHZ 18PF TH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number CTX928-ND 912130-ATS250B-E ATS250B-E
Product Name Crystals Oscillators - ATS250B-E Crystals
Package / Form Factor Through Hole; HC-49/U Through Hole
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data