CTS Corporation Crystals ATS20BSM-1

Description
20MHz ±30ppm Crystal 50pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
20MHz ±30ppm Crystal 50pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - ATS20BSM-1-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 50pF 30 Ohms HC-49/US

20MHz ±30ppm Crystal 50pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals ATS20BSM-1
CRYSTAL 20.0000MHZ 50PF SMD

CRYSTAL 20.0000MHZ 50PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number ATS20BSM-1-ND ATS20BSM-1
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 50 pF 50 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X426-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
4 Pin Crystal C12 - C12-76.800-9.9-2020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C12
Frequency 76.8 MHz
Load Capacitance 9.9 pF
View Details
2 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details