CTS Corporation Crystals ATS143BSM-1E

Description
14.31818MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
14.31818MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - ATS143BSM-1E-ND - DigiKey
Thief River Falls, MN, United States
14.31818MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

14.31818MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 14.31818MHZ 18PF SMD

CRYSTAL 14.31818MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number ATS143BSM-1E-ND ATS143BSM-1E
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-33-AEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-54.000-19-1525-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 54 MHz
Load Capacitance 19 pF
View Details
Crystals - 2195-MS3V-T1R-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 9 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
View Details