CTS Corporation Crystals ATS127SM-1E

Description
12.352MHz ±30ppm Crystal Series 40 Ohms HC-49/US
Request a Quote Datasheet
Description
12.352MHz ±30ppm Crystal Series 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - ATS127SM-1E-ND - DigiKey
Thief River Falls, MN, United States
12.352MHz ±30ppm Crystal Series 40 Ohms HC-49/US

12.352MHz ±30ppm Crystal Series 40 Ohms HC-49/US

Buy Now Datasheet
Crystals ATS127SM-1E
CRYSTAL 12.3520MHZ SERIES SMD

CRYSTAL 12.3520MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number ATS127SM-1E-ND ATS127SM-1E
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

30 to 200 kHz Tuning Fork Crystal - MS3V-T1R - Micro Crystal AG
Specs
Package / Form Factor Surface Mount; Through Hole
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 0.2000 MHz
View Details
Surface Mount Crystals - ECS-110.5-20-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Crystal Units - 6719520 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details